FORD - WSD-M2D382-A1

THERMOPLASTIC ELASTOMER (TEO) POLYOLEFIN, EPDM RUBBER MODIFIED ENGINE COOLANT AND MODERATE HEAT RESISTANT - 89 DUROMETER A HARDNESS

inactive
Organization: FORD
Publication Date: 5 March 2001
Status: inactive
Page Count: 7
scope:

1. SCOPE

The materials defined by these specifications are thermoplastic elastomers of nominal instantaneous Durometer A hardnesses ranging from 60 to 89 having good long term resistance to heat and engine coolant at temperatures up to 125 °C. The harder materials also have moderate resistance to oil. Resistance to other fluids cannot be assumed without further testing. Being thermoplastic, the material will soften and creep at temperatures exceeding 165 °C.

Document History

June 14, 2017
THERMOPLASTIC ELASTOMER (TEO) POLYOLEFIN, EPDM RUBBER MODIFIED ENGINE COOLANT AND MODERATE HEAT RESISTANT - 89 DUROMETER A HARDNESS ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are thermoplastic elastomers of nominal instantaneous Durometer ‘A’ hardnesses ranging from 60 to 89 having good long term resistance to heat and engine...
November 18, 2004
THERMOPLASTIC ELASTOMER (TEO) POLYOLEFIN, EPDM RUBBER MODIFIED ENGINE COOLANT AND MODERATE HEAT RESISTANT - 89 DUROMETER A HARDNESS ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are thermoplastic elastomers of nominal instantaneous Durometer A hardnesses ranging from 60 to 89 having good long term resistance to heat and engine...
WSD-M2D382-A1
March 5, 2001
THERMOPLASTIC ELASTOMER (TEO) POLYOLEFIN, EPDM RUBBER MODIFIED ENGINE COOLANT AND MODERATE HEAT RESISTANT - 89 DUROMETER A HARDNESS
1. SCOPE The materials defined by these specifications are thermoplastic elastomers of nominal instantaneous Durometer A hardnesses ranging from 60 to 89 having good long term resistance to heat and...
July 31, 1992
THERMOPLASTIC ELASTOMER (TEO), POLYOLEFIN, EPDM RUBBER MODIFIED ENGINE COOLANT AND MODERATE HEAT RESISTANT, 89 DUROMETER A HARDNESS
1. SCOPE: The materials defined by these specifications are thermoplastic elastomers of nominal instantaneous Durometer A hardnesses ranging from 60 to 89 having good long term resistance to heat and...

References

Advertisement