NPFC - MIL-DTL-28936

VEST, MAN'S - DRESS, BACKLESS (OFFICER'S)

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 23 July 1997
Status: active
Page Count: 26
scope:

This specification covers requirements for optional backless vests in scarlet (General Officer's) and white for special occasions.

The vests are provided in one type, two classes (colors) and one size.

Class 1 - Scarlet (General Officer's) Class 2 - White (Officer's-Special Occasions)

When the vest is custom tailored to an individual order, this specification shall govern, except the Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to the Commander (PSE-D), Marine Corps Systems Command, Quantico, VA 22134-5010 by using the Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

detailed requirements of Section 3, Table I may be modified to the extent necessary for good custom tailoring practice.

intended Use:

The class 1 vest covered by this specification is for wear by Marine Corps General Officer's with the evening dress uniform and the class 2 vest is for wear by officers during special occasions as... View More

Document History

MIL-DTL-28936
July 23, 1997
VEST, MAN'S - DRESS, BACKLESS (OFFICER'S)
This specification covers requirements for optional backless vests in scarlet (General Officer's) and white for special occasions. The vests are provided in one type, two classes (colors) and one...
September 30, 1994
VEST, MAN'S - DRESS, BACKLESS (OFFICER'S)
A description is not available for this item.
October 23, 1987
VEST, MAN'S - DRESS, BACKLESS (OFFICER'S)
A description is not available for this item.
October 29, 1969
VEST, MAN'S - DRESS, BACKLESS (OFFICER'S)
A description is not available for this item.

References

Advertisement