DS/ISO/IEC 13248-4
Information technology - Open Systems Interconnection - The Directory: Protocol Implementation Conformance Statement (PICS) proforma for the Directory Information Shadowing Protocol
inactive, Most Current
| Organization: | DS |
| Publication Date: | 8 July 1999 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Application layer): | 35.100.70 |
scope:
This International Standard provides the PICS proforma that the Directory Information Shadowing Protocol (DISP) specified in the ITU-T Rec. X.500 (1993) | International Standards ISO/IEC 9594:1995. This PICS proforma is in compliance with the relevant requirements, and in accordance with the relevant guidance for PICS proforma, given in ITU-T Rec. X.296 I ISO/IEC 9646-7.
Document History
DS/ISO/IEC 13248-4
July 8, 1999
Information technology - Open Systems Interconnection - The Directory: Protocol Implementation Conformance Statement (PICS) proforma for the Directory Information Shadowing Protocol
This International Standard provides the PICS proforma that the Directory Information Shadowing Protocol (DISP) specified in the ITU-T Rec. X.500 (1993) | International Standards ISO/IEC 9594:1995....