CSA - CAN/CSA-Z243.222-90
Information Processing - Text and Office Systems - Office Document Architecture (ODA) and Interchange Format - Part 2: Document Structures
| Organization: | CSA |
| Publication Date: | 1 August 1990 |
| Status: | inactive |
| Page Count: | 246 |
scope:
The purpose of ISO 8613 is to facilitate the interchange of documents.
In the context of ISO 8613. documents are considered to be items such as memoranda, letters, invoices, forms and reports, which may include pictures and tabular material. The content elements used within the documents may include graphic characters, geometric graphics elements and raster graphics elements, all potentially within one document.
NOTE - ISO 861 3 is designed to allow for extensions, including typographical features, colour, spreadsheets and additional types of content such as sound.
ISO 8613 applies to the interchange of documents by means of data communications or the exchange of storage media.
It provides for the interchange of documents for either or both of the following purposes:
- to allow presentation as intended by the originator;
- to allow processing, such as editing and reformatting.
The composition of a document in interchange can take several forms:
- formatted form, allowing presentation of the document;
- processable form, allowing processing of the document;
- formatted processable form, allowing both presentation and processing.
ISO 8613 also provides for the interchange of ODA information structures used for the processing of interchanged documents.
Furthermore, ISO 861 3 allows for the interchange of documents containing one or more different types of content such as character text, images, graphics and sound.
This part of ISO 8613
- defines a document architecture intended for representation of documents;
- defines a document processing model;
- defines the document structures, the basic constituents of the architecture and a descriptive representation of these in terms of attributes;
- defines an interface which allows the use of different content architectures with the document architecture;
- defines the reference model of the document layout process;
- defines the reference model of the document imaging process;
- defines three document architecture classes;
- defines a notation used for illustrating and describing document structures;
- provides examples of document architecture levels;
- provides examples of document structures;
- provides examples of particular document attributes.
Document History