DIN EN 301358
Satellite Earth Stations and Systems (SES) - Satellite User Terminals (SUT) using satellites in geostationary orbit operating in the 19,7 GHz to 20,2 GHz (space-to-earth) and 29,5 GHz to 30 GHz (earth-to-space) frequency bands (Endorsement of the English version EN 301358 V 1.1.1 (1999-04) as German standard)
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 April 2000 |
| Status: | active |
| Page Count: | 1 |
| ICS Code (Radio relay and fixed satellite communications systems): | 33.060.30 |
Document History
DIN EN 301358
April 1, 2000
Satellite Earth Stations and Systems (SES) - Satellite User Terminals (SUT) using satellites in geostationary orbit operating in the 19,7 GHz to 20,2 GHz (space-to-earth) and 29,5 GHz to 30 GHz (earth-to-space) frequency bands (Endorsement of the English version EN 301358 V 1.1.1 (1999-04) as German standard)
A description is not available for this item.