ETSI - TS 101 207-3

Identification Card Systems; Telecommunications IC Cards and Terminals; Test Methods and Conformance Testing for EN 726-7; Part 3: Abstract Test Suite (ATS) and Implementation eXtra Information for Testing (IXIT) Proforma Specification

inactive
Organization: ETSI
Publication Date: 1 July 1997
Status: inactive
Page Count: 23
scope:

The present document specifies the Abstract Test Suite (ATS) and Implementation eXtra Information for Testing (IXIT) proforma for Application independent card requirements defined in TS 101 200-7 [1].

ISO/IEC 9646, parts 1 to 5 [3], [4], [5], [6] and [7] are used as the basis for the test methodology.

Document History

May 1, 1999
Identification Card Systems; Telecommunications IC Cards and Terminals; Test Methods and Conformance Testing for EN 726-7; Part 3: Abstract Test Suite (ATS) and Implementation eXtra Information for Testing (IXIT) Proforma Specification
A description is not available for this item.
TS 101 207-3
July 1, 1997
Identification Card Systems; Telecommunications IC Cards and Terminals; Test Methods and Conformance Testing for EN 726-7; Part 3: Abstract Test Suite (ATS) and Implementation eXtra Information for Testing (IXIT) Proforma Specification
The present document specifies the Abstract Test Suite (ATS) and Implementation eXtra Information for Testing (IXIT) proforma for Application independent card requirements defined in TS 101 200-7...

References

Advertisement