NPFC - MIL-M-38510/120
MICROCIRCUITS, LINEAR, HYBRID, 12 BIT ANALOG-TO-DIGITAL CONVERTERS
| Organization: | NPFC |
| Publication Date: | 18 April 1990 |
| Status: | active |
| Page Count: | 50 |
scope:
This specification covers the detail requirements for hybrid 12-bit successive approximation A/D converters. Two product assurance classes, and a choice of case outline and lead finish are provided and are reflected in the complete Part or Identifying Number (PIN). The term Part or Identifying Number (PIN) is equivalent to the term part number which was previously used in this specification.
The device types shall be as follows:
Device type Circuit Input voltage range Reference 01 A/D converter 0 V to −10 V Internal 02 " 0 V to −10 V External 03 " −5 V to +5 V Internal 04 " −5 V to +5 V External 05 " −10 V to +10 V Internal 06 " −10 V to +10 V External 07 " 0 V to +10 V Internal 08 " 0 V to +10 V External 09 A/D converter, 0 V to −10 V Internal high speed 10 " 0 V to −10 V External 11 " −5 V to +5 V Internal 12 " −10 V to +5 V External 13 " −10 V to +10 V Internal 14 " −10 V to +10 V External 15 " 0 V to +10 V Internal 16 " 0 V to +10 V External
Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center, (RBE-2), Griffiss AFB, NY 13441-5700, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
The device class shall be the product assurance level as defined in MIL-M-38534.
The case outlines shall be designated as follows:
Letter Case outline X (24-lead, 1.250 " × .600 " × .250") dual-in-line package (see figure 1) Y (24-lead, 1.330 " × .800 " × .236") dual-in-line package (see figure 2)
Positive supply voltage (VCC) - - - - - - - - - - - - - - +18.V Negative supply voltage (VEE) - - - - - - - - - - - - - - −18 V Logic supply voltage (VLOG)- - - - - - - - - - - - - - - - +7 V Analog input voltage - - - - - - - - - - - - - - - - - - ±25 V Digital input voltage - - - - - - - - - - - - - - - - - - +5.5 V Digital output voltage - - - - - - - - - - - - - - - - - +VLOG V Reference input voltage (VREF)- - - - - - - - - - - - - - 0 to −15 V (ext. ref. only) Lead temperature (soldering, 60 seconds) - - - - - - - - - +300°C Junction temperature (TJ) - - - - - - - - - - - - - - - - +175°C
Supply voltage range +5 V ±0.5 V ±15 V ±0.45 V External reference IN −10.000 V Ambient operating temperature range (TA) −55°C to +125°C
Case Maximum allowable 1/ Maximum Maximum Package outline power dissipation θJC θJA 24-lead, dual-in-line X or Y 1.0 W at TA = +125°C 5°C/W 40°C/W
intended Use:
Microcircuits conforming to this specification are intended for logistic support of existing equipment.
Document History