NPFC - A-A-59590/11
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .240 X .180 INCH BODY SIZE
| Organization: | NPFC |
| Publication Date: | 5 April 2002 |
| Status: | inactive |
| Page Count: | 6 |
scope:
This CID specification sheet covers 3 piece card holders that
use screw actuated wedges to hold circuit card assemblies into their
installed positions in heat sinking devices (cold plates, heat exchange) or
other applications. Card holders covered by this CID are intended to provide
60g/6ms resistance to shock, withstand 25 G-rms of vibration and provide 2 to
4 degrees C/W/inch thermal resistance between the circuit card assemblies and
the heat sink surfaces. Items covered by this CID specification sheet are
intended for commercial/industria
Document History