BSI - BS ISO/IEC 15693-2
Identification Cards - Contactless Integrated Circuit(s) Cards - Vicinity Cards - Part 2: Air Interface and Initialization
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 15 January 2001 |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
To be read in conjunction with BS ISO/IEC 15693-1:2000,ISO/IEC
Document History
April 30, 2019
Cards and security devices for personal identification — Contactless vicinity objects Part 2: Air interface and initialization
A description is not available for this item.
January 31, 2007
Identification cards - Contactless integrated circuit cards - Vicinity cards - Part 2: Air interface and initialization
A description is not available for this item.
BS ISO/IEC 15693-2
January 15, 2001
Identification Cards - Contactless Integrated Circuit(s) Cards - Vicinity Cards - Part 2: Air Interface and Initialization
To be read in conjunction with BS ISO/IEC 15693-1:2000,ISO/IEC 15693-3,ISO/IEC 15693-4