DLA - SMD-5962-96699
MICROCIRCUIT, LINEAR, DC MOTOR PULSE WIDTH MODULATOR, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 23 April 1996 |
| Status: | inactive |
| Page Count: | 12 |
scope:
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.
The PIN is as shown in the following example:
Device classes Q and V RHA marked devices meet the MIL-PRF-38535 specified RHA levels and are marked with the appropriate RHA designator. Device class M RHA marked devices meet the MIL-PRF-38535, appendix A specified RHA levels and are marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) identify the circuit function as follows:
Device type Generic number Circuit function 01 SG1731 DC motor pulse width modulator
The device class designator is a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A Q or V Certification and qualification to MIL-PRF-38535
The case outline(s) are as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style E GDIP1-T16 or CDIP2-T16 16 Dual-in-line
The lead finish is as specified in MIL-PRF-38535 for device classes Q and V or MIL-PRF-38535, appendix A for device class M.
Supply voltage (±VS) . . . . . . . . . . . . . . . . . . . . . ±18 V Analog inputs . . . . . . . . . . . . . . . . . . . . . . . . . ±VS Output driver supply voltage (±VO) . . . . . . . . . . . . . . ±25 V Digital inputs ([S bar][H bar][U bar][T bar][D bar][O bar][W bar][N bar]) . . . . . . . . . . . . . . . . . . . −VS − 0.3 V to −VS + 18 V Source/sink output current (continuous) . . . . . . . . . . . . 200 mA Source/sink output current (peak, 500 ns) . . . . . . . . . . . 400 mA Output driver diode current (continuous) . . . . . . . . . . . 200 mA Output driver diode current (peak, 500 ns) . . . . . . . . . . 400 mA Power dissipation (PD) . . . . . . . . . . . . . . . . . . . . 1560 mW Junction temperature (TJ) . . . . . . . . . . . . . . . . . . . +150°C Storage temperature range . . . . . . . . . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 10 seconds) . . . . . . . . . . . +300°C Thermal resistance, junction-to-case (ΘJC) . . . . . . . . . . See MIL-STD-1835 Thermal resistance, junction-to-ambient (ΘJA) . . . . . . . . . 80°C/W
Supply voltage range (±VS) . . . . . . . . . . . . . . . . . . ±3.5 V to ±15 V Error amp common-mode range . . . . . . . . . . . . . . . . . . −VS + 3 V to −VS − 3 V Output driver supply voltage range . . . . . . . . . . . . . . ±2.5 V to ±22 V Source/sink output current (continuous) . . . . . . . . . . . . 100 mA Source/sink output current (peak, 500 ns) . . . . . . . . . . . 200 mA Output driver diode current (continuous) . . . . . . . . . . . 100 mA Output driver diode current (peak, 500 ns) . . . . . . . . . . 200 mA Oscillator frequency range . . . . . . . . . . . . . . . . . . 10 Hz to 350 kHz Oscillator voltage (peak-to-peak) . . . . . . . . . . . . . . . 1 V to 10 V Oscillator timing capacitor (CT) . . . . . . . . . . . . . . . 200 pF to 2.5 µF Ambient operating temperature range (TA) . . . . . . . . . . . −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History