ETSI - PRETS 300 698
Radio Equipment and Systems (RES); Radio Telephone Transmitters and Receivers for the Maritime Mobile Service Operating in the VHF Bands Used on Inland Waterways; Technical Characteristics and Methods of Measurement
| Organization: | ETSI |
| Publication Date: | 1 December 1996 |
| Status: | inactive |
| Page Count: | 46 |
scope:
This ETS lays down the minimum requirements for VHF radio transmitters and receivers operating on board ships in frequency bands allocated to the maritime mobile service, used on inland waterways as defined by Regional Agreements or responsible Administrations.
This ETS applies to VHF transmitters and receivers fitted with a 50 W external antenna socket or connector for use on board ships on inland waterways and operating in the bands between 156 and 174 MHz allocated to the maritime mobile service by the Radio Regulations [1], appendices 18 and 19.
For countries where the Automatic Transmitter Identification System (ATIS) is mandatory, the requirements of annex B apply.
Document History