BSI - BS EN 3236
Inserts, Thin Wall, Self-Locking, Short, in Heat Resisting Nickel Base Alloy NI-P100HT (Inconel 718), Silver Plated Internal Thread
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 15 May 1998 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Nuts): | 49.030.30 |
scope:
This standard specifies the characteristics of self-locking, short, thin wall inserts, in NI-P100HT, with silver plated internal thread, for aerospace applications.
Maximum test temperature: 550 °C
Document History
BS EN 3236
May 15, 1998
Inserts, Thin Wall, Self-Locking, Short, in Heat Resisting Nickel Base Alloy NI-P100HT (Inconel 718), Silver Plated Internal Thread
This standard specifies the characteristics of self-locking, short, thin wall inserts, in NI-P100HT, with silver plated internal thread, for aerospace applications.
Maximum test temperature: 550 °C