DLA - A-A-59542/3A

CIRCUIT BREAKER, AUTOMOTIVE BLADE TYPE, LARGE SIZE, AUTOMATIC OR MODIFIED RESET, 10 AMPERES (A) TO 50A

inactive
Organization: DLA
Publication Date: 15 March 2006
Status: inactive
Page Count: 4
scope:

This CID covers the general requirements for large size, automotive blade type, circuit breakers designed to protect wiring harnesses in 12 volt dc automotive systems. The complete requirements for procuring the circuit breakers described herein shall consist of this document and the issue in effect of CID A-A-59542.

Document History

January 10, 2011
CIRCUIT BREAKER, AUTOMOTIVE BLADE TYPE, LARGE SIZE, AUTOMATIC OR MODIFIED RESET, 10 AMPERES (A) TO 50 A
This CID covers the general requirements for large size, automotive blade type, circuit breakers designed to protect wiring harnesses in 12 volt dc automotive systems. The complete requirements for...
A-A-59542/3A
March 15, 2006
CIRCUIT BREAKER, AUTOMOTIVE BLADE TYPE, LARGE SIZE, AUTOMATIC OR MODIFIED RESET, 10 AMPERES (A) TO 50A
This CID covers the general requirements for large size, automotive blade type, circuit breakers designed to protect wiring harnesses in 12 volt dc automotive systems. The complete requirements for...
December 8, 2004
CIRCUIT BREAKER, AUTOMOTIVE BLADE TYPE, LARGE SIZE, AUTOMATIC OR MODIFIED RESET, 10 AMPERES (A) TO 50A
A description is not available for this item.
February 17, 2000
CIRCUIT BREAKER, AUTOMOTIVE BLADE TYPE, LARGE SIZE, AUTOMATIC OR MODIFIED RESET, 10 AMPERES (A) TO 50A
This CID covers the general requirements for large size, automotive blade type, circuit breakers designed to protect wiring harnesses in 12 volt dc automotive systems. Circuit breakers covered by...
Advertisement