CEN - EN 2257
Aerospace Series - Circular Tubes for Structures in Aluminium and Aluminium Alloys - Diameter 6 mm Less Than or Equal to D Less Than or Equal to 100 mm - Thickness 1 mm Less Than or Equal to a Less Than or Equal to 6 mm - Dimensions
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 January 1997 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Coatings and related processes used in aerospace industry): | 49.040 |
Document History
EN 2257
January 1, 1997
Aerospace Series - Circular Tubes for Structures in Aluminium and Aluminium Alloys - Diameter 6 mm Less Than or Equal to D Less Than or Equal to 100 mm - Thickness 1 mm Less Than or Equal to a Less Than or Equal to 6 mm - Dimensions
A description is not available for this item.