NPFC - MIL-STD-2045-47001

CONNECTIONLESS DATA TRANSFER APPLICATION LAYER STANDARD

inactive
Buy Now
Organization: NPFC
Publication Date: 27 July 1995
Status: inactive
Page Count: 34
scope:

This MIL-STD presents the minimum essential technical parameters in the form of a mandatory system standard and optional design objectives for interoperability and compatibility among digital message transfer devices (DMTDs), between DMTDs and applicable command, control, communications, computers, and intelligence (C41) systems and among C41 systems using digital data for information transfer over limited bandwidth communication channels.

This MIL-STD addresses part of the communications protocol and procedures for the exchange of digital data among DMTDs, between DMTDs and C41 systems, and among C41 systems participating in inter- and intra-Service tactical networks. The material is presented in the context of the Open Systems Interconnection (OSI), as documented in national and international standards.

This MIL-STD applies to the design, construction, and development of new equipment and systems, and to the retrofit of existing equipment and systems.

The parameters and other requirements specified in this MIL-STD are mandatory if the word shall is used in connection with the parameter value or requirement under consideration. Non mandatory objectives are indicated in parentheses after a standardized parameter value or by the word should in connection with the parameter value or requirement under consideration.

Document History

February 1, 2021
CONNECTIONLESS DATA TRANSFER APPLICATION LAYER STANDARD
Scope. This Military Standard (MIL-STD) addresses part of the communications protocol and procedures for the exchange of digital data among DMTDs, between DMTDs and C4I systems, and among C4I...
May 10, 2013
Connectionless Data Transfer Application Layer Standard
A description is not available for this item.
June 23, 2008
CONNECTIONLESS DATA TRANSFER APPLICATION LAYER STANDARD
This military standard addresses part of the communications protocol and procedures for the exchange of digital data among DMTDs, between DMTDs and C4I systems, and among C4I systems participating in...
September 29, 2005
CONNECTIONLESS DATA TRANSFER APPLICATION LAYER STANDARD
This military standard addresses part of the communications protocol and procedures for the exchange of digital data among DMTDs, between DMTDs and C4I systems, and among C4I systems participating in...
March 22, 2002
CONNECTIONLESS DATA TRANSFER APPLICATION LAYER STANDARD
This military standard addresses part of the communications protocol and procedures for the exchange of digital data among DMTDs, between DMTDs and C4I systems, and among C4I systems participating in...
January 20, 1998
CONNECTIONLESS DATA TRANSFER APPLICATION LAYER STANDARD
This military standard addresses part of the communications protocol and procedures for the exchange of digital data among DMTDs, between DMTDs and C4I systems, and among C4I systems participating in...
December 31, 1997
CONNECTIONLESS DATA TRANSFER APPLICATION LAYER STANDARD
A description is not available for this item.
MIL-STD-2045-47001
July 27, 1995
CONNECTIONLESS DATA TRANSFER APPLICATION LAYER STANDARD
This MIL-STD presents the minimum essential technical parameters in the form of a mandatory system standard and optional design objectives for interoperability and compatibility among digital message...
Advertisement