NPFC - MIL-DTL-2/59
VALVE, CYLINDER, GAS: AIR, OUTLET 347 (PRESSURES 3001 THROUGH 5500 PSIG (20690 THROUGH 37900 KPA) AT 120 DEGREES F (48.9 DEGREES C))
inactive
Buy Now
| Organization: | NPFC |
| Publication Date: | 25 September 2002 |
| Status: | inactive |
| Page Count: | 2 |
intended Use:
The valves covered by this specification sheet are intended for use with air cylinder applications.
Document History
February 2, 2010
VALVES, CYLINDER, GAS (FOR COMPRESSED OR LIQUEFIED GASES), GENERAL SPECIFICATION FOR
The valves covered by this specification sheet are intended for use with air cylinder applications.
September 29, 2006
VALVE, CYLINDER, GAS: AIR, OUTLET 347 (PRESSURES 3001 THROUGH 5500 PSIG (20690 THROUGH 37900 KPA) AT 120 DEGREES F (48.9 DEGREES C))
The valves covered by this specification sheet are intended for use with air cylinder applications.
MIL-DTL-2/59
September 25, 2002
VALVE, CYLINDER, GAS: AIR, OUTLET 347 (PRESSURES 3001 THROUGH 5500 PSIG (20690 THROUGH 37900 KPA) AT 120 DEGREES F (48.9 DEGREES C))
The valves covered by this specification sheet are intended for use with air cylinder applications.
June 9, 1995
VALVE, CYLINDER, GAS: AIR, OUTLET 347 (PRESSURES 3001 THROUGH 5500 PSIG (20690 THROUGH 37900 KPA) AT 120 DEGREES F (48.9 DEGREES C))
Pressures 3001 through 5500 PSIG (20,690 through 37,900 KPa) at 120 degrees F (48.9 degrees C)
This specification is approved for use by all Departments and Agencies of the Department of Defense....