DS/EN ISO 14644-2

Cleanrooms and associated controlled environments - Part 2: Specifications for testing and monitoring to prove continued compliance with ISO 14644-1

inactive
Organization: DS
Publication Date: 15 December 2000
Status: inactive
Page Count: 18
ICS Code (Workplace atmospheres): 13.040.30
scope:

This part of the standard specifies requirements for periodic testing of a cleanroom or clean zone to prove its continued compliance with 14644-1 for the designated classification of airborne particulate cleanliness.

Document History

January 5, 2016
Cleanrooms and associated controlled environments – Part 2: Monitoring to provide evidence of cleanroom performance related to air cleanliness by particle concentration
This part of ISO 14644 specifies requirements for testing and monitoring of a cleanroom or clean zone to prove its continued compliance with ISO 14644-1:XXXX for the designated classification of air...
DS/EN ISO 14644-2
December 15, 2000
Cleanrooms and associated controlled environments - Part 2: Specifications for testing and monitoring to prove continued compliance with ISO 14644-1
This part of the standard specifies requirements for periodic testing of a cleanroom or clean zone to prove its continued compliance with 14644-1 for the designated classification of airborne...
Cleanrooms and associated controlled environments - Part 2: Monitoring to provide evidence of cleanroom performance related to air cleanliness by particle concentration (ISO/DIS 14644-2:2014)
This part of ISO 14644 specifies requirements for testing and monitoring of a cleanroom or clean zone to prove its continued compliance with ISO 14644-1:XXXX for the designated classification of air...
Cleanrooms and associated controlled environments - Part 2: Monitoring to provide evidence of cleanroom performance related to air cleanliness by particle concentration (ISO/FDIS 14644-2:2015)
This part of ISO 14644 specifies requirements for testing and monitoring of a cleanroom or clean zone to prove its continued compliance with ISO 14644-1:XXXX for the designated classification of air...
Advertisement