ETSI - EN 300 408

Fixed Radio Systems; Point-to-Point Equipment Parameters for Digital Radio Systems for the Transmission of Digital Signals and Analogue Video Signals Operating at Around 58 GHz, Which do Not Require Co-Ordinated Frequency Planning

inactive
Organization: ETSI
Publication Date: 1 March 2000
Status: inactive
Page Count: 23
scope:

The present document specifies the minimum performance requirements for terrestrial fixed service radiocommunications equipment operating in the 58 GHz frequency band which do not require Co-ordinated frequency planning.

The frequency band is proposed to be used by various technologies for uncoordinated use of the band. It also benefits from the high and stable atmospheric attenuation which suppresses efficiently distant interferers (about 10 to 15 dB/km at sea level, refer to ITU-R Recommendation P.676 [16]).

For the purposes of the present document two equipment Classes are specified depending on the network requirements:

- Class A: Digital equipment for High Density Fixed Service (HDFS) applications typically connected to public networks, which apply the RF-channel selection procedure (see subclause 4.1.3), error performance and availability requirements (see subclause 5.2).

- Class B: Equipment without requirements for quality of service, typically private network connections.

Typical applications for Class A equipment are e.g. interconnection between cellular networks where there, in some cases, is a need for short length connections (up to about 500 meters). The RF channel selection procedure shall be used to protect existing systems from a new system being commissioned. However, the channel selection procedure may not guarantee interference free installation or operation in all cases due to limitations in the procedure with respect to the variety of systems.

Typical applications for Class B equipment are in private networks, such as video surveillance systems. 

The present document does not contain aspects related to test procedures and test conditions, however they are to be found in EN 301 126-1 [6].

Safety aspects are outside the mandate of ETSI and they will not be considered in the present document. However compliance to CENELEC EN 60950 [17] will be required to comply with 99/5/EC [18] Directive (R&TTE).

Technical background for the parameters and requirements referred in the present document may be found in TR 101 036-1 [15].

Document History

November 1, 2002
Fixed Radio Systems; Point-to-Point Equipment; Parameters for Digital Radio Systems for the Transmission of Digital Signals and Analogue Video Signals Operating at Around 58 GHz, Which Do Not Require Co-Ordinated Frequency Planning
A description is not available for this item.
June 1, 2002
Fixed Radio Systems; Point-to-Point Equipment; Parameters for Digital Radio Systems for the Transmission of Digital Signals and Analogue Video Signals Operating at Around 58 GHz, Which Do Not Require Co-Ordinated Frequency Planning
The present document specifies the minimum performance requirements for terrestrial fixed service radiocommunications equipment operating in the 58 GHz frequency band which do not require...
September 1, 2000
Fixed Radio Systems; Point-to-Point Equipment Parameters for Digital Radio Systems for the Transmission of Digital Signals and Analogue Video Signals Operating at Around 58 GHz, Which do Not Require Co-Ordinated Frequency Planning
The present document specifies the minimum performance requirements for terrestrial fixed service radiocommunications equipment operating in the 58 GHz frequency band which do not require...
EN 300 408
March 1, 2000
Fixed Radio Systems; Point-to-Point Equipment Parameters for Digital Radio Systems for the Transmission of Digital Signals and Analogue Video Signals Operating at Around 58 GHz, Which do Not Require Co-Ordinated Frequency Planning
The present document specifies the minimum performance requirements for terrestrial fixed service radiocommunications equipment operating in the 58 GHz frequency band which do not require...
January 1, 1996
Transmission and Multiplexing (TM); Parameters for Radio- Relay Systems for the Transmission of Digital Signals and Analogue Video Signals Operating at Around 58 GHz, Which Do Not Require Co-Ordinated Frequency Planning
This European Telecommunication Standard (ETS) covers the minimum performance requirements for terrestrial fixed services radiocommunications equipment, as given below, at frequencies around 58 GHz...
January 1, 1995
Transmission and Multiplexing (TM); Parameters for Radio-Relay Systems for the Transmission of Digital Signals and Analogue Video Signals Operating at Around 58 GHz, Which Do Not Require Co-Ordinated Frequency Planning
This final draft European Telecommunication Standard (ETS) covers the minimum performance requirements for terrestrial fixed services radio-communications equipment, as given below, at frequencies...
January 1, 1994
Transmission and Multiplexing (TM); Parameters for Radio-Relay Systems for the Transmission of Digital Signals and Analogue Video Signals Operating Around 58 GHz, Which Do Not Require Frequency Planning
This Draft European Telecommunication Standard (ETS) covers the minimum performance requirements for terrestrial fixed services radiocommunications equipment, as given below, at frequencies around 58...

References

Advertisement