CENELEC - EN 50306-2
Railway applications Railway rolling stock cables having special fire performance Thin wall Part 2: Single core cables
inactive
| Organization: | CENELEC |
| Publication Date: | 1 October 2002 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Railway rolling stock in general): | 45.060.01 |
| ICS Code (Ignitability and burning behaviour of materials and products): | 13.220.40 |
Document History
March 1, 2020
Railway applications - Railway rolling stock cables having special fire performance - Thin wall - Part 2: Single core cables
This document specifies requirements for, and constructions and dimensions of, single core cables, rated voltage U0 / U = 300 /300 V, of the following type:
Unscreened (0,5 mm2 to 2,5 mm2 single...
EN 50306-2
October 1, 2002
Railway applications Railway rolling stock cables having special fire performance Thin wall Part 2: Single core cables
A description is not available for this item.