DLA - SMD-5962-86722 REV B

MICROCIRCUIT, LINEAR, SWITCHED-MODE POWER SUPPLY CONTROL CIRCUIT, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 6 April 1993
Status: inactive
Page Count: 12
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 5560 Switched-mode power supply control circuit

The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline E D-2 (16-lead, .840" × .310" × .200"), dual-in-line package

Supply voltage forced mode (VS) - - - - - - - - - - +18 V dc Supply current fed mode (IS) - - - - - - - - - - - 30 mA Output transistor current (IC) - - - - - - - - - - 40 mA Output transistor collector voltage (pin 15)- - - - VCC + 1.4 V Output transistor maximum emitter voltage (pin 14)- +5 V Maximum power dissipation (PD) - - - - - - - - - - 1 W Storage temperature range (TSTG) - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 60 seconds) - - - - - +300°C Thermal resistance, junction-to-case (θJC) - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - +150°C

Operating ambient temperature range (TA) - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

December 13, 2017
MICROCIRCUIT, LINEAR, SWITCHED-MODE POWER SUPPLY CONTROL CIRCUIT, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
June 27, 2012
MICROCIRCUIT, LINEAR, SWITCHED-MODE POWER SUPPLY CONTROL CIRCUIT, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
March 23, 2006
MICROCIRCUIT, LINEAR, SWITCHED-MODE POWER SUPPLY CONTROL CIRCUIT, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.  
November 1, 2001
MICROCIRCUIT, LINEAR, SWITCHED-MODE POWER SUPPLY CONTROL CIRCUIT, MONOLITHIC SILICON
A description is not available for this item.
July 10, 1996
MICROCIRCUIT, LINEAR, SWITCHED-MODE POWER SUPPLY CONTROL CIRCUIT, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-86722 REV B
April 6, 1993
MICROCIRCUIT, LINEAR, SWITCHED-MODE POWER SUPPLY CONTROL CIRCUIT, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
December 28, 1989
MICROCIRCUIT, LINEAR, SWITCHED-MODE POWER SUPPLY CONTROL CIRCUIT, MONOLITHIC SILICON
A description is not available for this item.
August 18, 1987
MICROCIRCUIT, LINEAR, SWITCHED-MODE POWER SUPPLY CONTROL CIRCUIT, MONOLITHIC SILICON
A description is not available for this item.
Advertisement