ANSI - INCITS/ISO 8630-3

Information processing - Data interchange on 130 mm (5.25 in) flexible disk cartridges using modified frequency modulation recording at 13 262 ftprad, on 80 tracks on each side - Part 3: Track format B for 80 tracks

active, Most Current
Buy Now
Organization: ANSI
Publication Date: 15 June 1987
Status: active
Page Count: 12

Document History

INCITS/ISO 8630-3
June 15, 1987
Information processing - Data interchange on 130 mm (5.25 in) flexible disk cartridges using modified frequency modulation recording at 13 262 ftprad, on 80 tracks on each side - Part 3: Track format B for 80 tracks
A description is not available for this item.
June 15, 1987
Information Processing - Data Interchange on 130 mm (5.25 in) Flexible Disk Cartridges Using Modified Frequency Modulation Recording at 13 262 ftprad, on 80 Tracks on Each Side - Part 3: Track Format B for 80 Tracks
Scope and field of application This part of ISO 8630 specifies the quality of recorded signals, the track layout, and a track format to be used on 130 mm (5.25 in), 13 262 ftprad flexible disk...
Advertisement