DS/ISO 4536

Metallic and non-organic coatings on metallic substrates - Saline droplets corrosion test (SD test)

active, Most Current
Organization: DS
Publication Date: 1 January 1987
Status: active
ICS Code (Metallic coatings): 25.220.40
ICS Code (Surface treatment): 25.220.20
scope:

The standard specifies the test solution, the apparratus and the procedure for a saline droplets corrosion test for assessment of the quality of metallic and non-organic coatings, made in accordance with the requirements of coating or product pecifications on metallic substrates.

Document History

DS/ISO 4536
January 1, 1987
Metallic and non-organic coatings on metallic substrates - Saline droplets corrosion test (SD test)
The standard specifies the test solution, the apparratus and the procedure for a saline droplets corrosion test for assessment of the quality of metallic and non-organic coatings, made in accordance...
Advertisement