CSA - CAN/CSA-ISO/IEC-8473-2

Information Technology - Protocol for Providing the Connectionless-Mode Network Service - Part 2: Provision of the Underlying Service by an ISO/IEC 8802 Subnetwork

inactive
Organization: CSA
Publication Date: 1 November 1996
Status: inactive
Page Count: 15
scope:

This part of ISO/IEC 8473 specifies the way in which the underlying service assumed by the protocol defined by ISO/IEC 8473-1 is provided by a subnetwork that conforms to ISO/IEC 8802 through the operation of a subnetwork dependent convergence function (SNDCF) as described in ISO/IEC 8648. The SNDCF specified by this part of ISO/IEC 8473 may be used with any ISO/IEC 8802 compliant subnetwork that provides the logical link control sublayer interface service defined by ISO/IEC 8802-2.

This part of ISO/IEC 8473 also provides the PICS proforma for this protocol, in compliance with the relevant requirements, and in accordance with the relevant guidance, given in ISO/IEC 9646-1.

Document History

November 1, 1996
Information technolgy - Protocol for providing the connectionless-mode network service - Part 2: Provision of the underlying service by an ISO/IEC 8802 subnetwork
This part of ISWIEC 8473 specifies the way in which the underlying service assumed by the protocol defined by ISO/IEC 8473-1 is provided by a subnetwork that conforms to ISOAEC 8802 through the...
CAN/CSA-ISO/IEC-8473-2
November 1, 1996
Information Technology - Protocol for Providing the Connectionless-Mode Network Service - Part 2: Provision of the Underlying Service by an ISO/IEC 8802 Subnetwork
This part of ISO/IEC 8473 specifies the way in which the underlying service assumed by the protocol defined by ISO/IEC 8473-1 is provided by a subnetwork that conforms to ISO/IEC 8802 through the...
January 1, 1996
Information technolgy - Protocol for providing the connectionless-mode network service - Part 2: Provision of the underlying service by an ISO/IEC 8802 subnetwork
This part of ISO/IEC 8473 specifies the way in which the underlying service assumed by the protocol defined by ISO/IEC 8473-1 is provided by a subnetwork that conforms to ISO/IEC 8802 through the...

References

Advertisement