DIN 65247

Aerospace; nuts, hexagon, slotted/castellated, thin, with MJ thread, corrosion-resisting steel, class: 1100 MPa/425 °C

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 March 1989
Status: active
Page Count: 4
ICS Code (Nuts): 49.030.30
scope:

Field of application

Hexagon slotted/castellated nuts to this Standard are intended for use in assemblies, mainly subjected to shear loads, with bolts having a nominal tensile strength ≤1100 MPa and split pins to DIN EN 2367.

Document History

DIN 65247
March 1, 1989
Aerospace; nuts, hexagon, slotted/castellated, thin, with MJ thread, corrosion-resisting steel, class: 1100 MPa/425 °C
Field of application Hexagon slotted/castellated nuts to this Standard are intended for use in assemblies, mainly subjected to shear loads, with bolts having a nominal tensile strength ≤1100 MPa and...
Advertisement