CGA - H-3

Cryogenic Hydrogen Storage

inactive
Organization: CGA
Publication Date: 14 March 2006
Status: inactive
Page Count: 24
scope:

This standard applies to liquid hydrogen storage tanks with maximum allowable working pressures (MAWP) up to and including 175 psig (1210 kPa).1, 2 Tanks less than 1000 gal (3785 L) gross volume or greater than 25 000 gal (94 600 L) gross volume and all transportable containers are excluded. Tanks outside these pressure and volume constraints may also follow this standard when agreed upon by the owner/manufacturer and the authority having jurisdiction. This standard does not include operation and installation requirements or emergency response information.

1 kPa shall indicate gauge pressure unless otherwise noted as (kPa, abs) for absolute pressure or (kPa, differential) for differential pressure. All kPa values are rounded off per CGA P-11, Metric Practice Guide for the Compressed Gas Industry [1].

2 References are shown by bracketed numbers and are listed in order of appearance in the reference section.

Document History

January 1, 2019
STANDARD FOR CRYOGENIC HYDROGEN STORAGE
A description is not available for this item.
H-3
January 1, 2013
CRYOGENIC HYDROGEN STORAGE
This standard applies to liquid hydrogen storage tanks with maximum allowable working pressures (MAWP) up to and including 175 psi (1210 kPa).1,2 Tanks less than 1000 gal (3785 L) gross volume or...
H-3
March 14, 2006
Cryogenic Hydrogen Storage
This standard applies to liquid hydrogen storage tanks with maximum allowable working pressures (MAWP) up to and including 175 psig (1210 kPa).1, 2 Tanks less than 1000 gal (3785 L) gross volume or...

References

Advertisement