API SPEC 10

Specification for Materials and Testing for Well Cements

inactive
Buy Now
Organization: API
Publication Date: 1 January 1990
Status: inactive
Page Count: 104
scope:

Coverage. This specification covers requirements for manufacturing eight classes of well cements and application of the API monogram. Chemical and physical testing requirements are also included.

A well cement which has been manufactured and supplied according to this specification may be mixed and placed using water ratios or additives at the user's discretion. It is not intended that manufacturing compliance with this specification be based on such field conditions.

Appendixes A thru R cover optional testing procedures which may be used in association with specified applications.

Document History

API SPEC 10
January 1, 1990
Specification for Materials and Testing for Well Cements
Coverage. This specification covers requirements for manufacturing eight classes of well cements and application of the API monogram. Chemical and physical testing requirements are also included. A...
August 1, 1988
SPECIFICATION FOR MATERIALS AND TESTING FOR WELL CEMENTS FOURTH EDITION; SUPPLEMENT 1 - 1989
A description is not available for this item.
July 1, 1986
SPECIFICATION FOR MATERIALS AND TESTING FOR WELL CEMENTS THIRD EDITION; SUPPLEMENT 1 - 1987
A description is not available for this item.
June 15, 1984
SPECIFICATION FOR MATERIALS AND TESTING FOR WELL CEMENTS SECOND EDITION
A description is not available for this item.
January 1, 1982
SPECIFICATION FOR MATERIALS AND TESTING FOR WELL CEMENTS
Coverage This specification covers requirements for manufacturing nine classes of well cements and application of the API monogram Standard for three additives-bentonite barite and flash-are also...

References

Advertisement