SN - NS-EN ISO 283-1:2000

Textile conveyor belts - Full thickness tensile testing - Part 1: Determination of tensile strength, elongation at break and elongation at the reference load (ISO 283:1999)

inactive, Most Current
Organization: SN
Publication Date: 6 March 2001
Status: inactive
ICS Code (Components for conveyors): 53.040.20

Document History

NS-EN ISO 283-1:2000
March 6, 2001
Textile conveyor belts - Full thickness tensile testing - Part 1: Determination of tensile strength, elongation at break and elongation at the reference load (ISO 283:1999)
A description is not available for this item.
Advertisement