CEN - EN 3831
Aerospace series - Inserts, thickwall, self-locking, MJ threads, in heat resisting steel FE-PM3801 (17-4PH), MoS2 coated
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 November 2004 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Nuts): | 49.030.30 |
scope:
This standard specifies the characteristics of self-locking, thickwall inserts with MJ threads, in FE-PM3801, MoS2 coated, for aerospace applications.
Maximum test temperature: 350 °C
For design and installation procedures see EN 4014 and EN 4015.
Document History
EN 3831
November 1, 2004
Aerospace series - Inserts, thickwall, self-locking, MJ threads, in heat resisting steel FE-PM3801 (17-4PH), MoS2 coated
This standard specifies the characteristics of self-locking, thickwall inserts with MJ threads, in FE-PM3801, MoS2 coated, for aerospace applications.
Maximum test temperature: 350 °C
For design...
January 1, 2003
Aerospace series - Inserts, thickwall, self-locking, in heat resisting steel FE-PM3801 (17-4PH), MoS2 coated
A description is not available for this item.