IEC 61663-1

Lightning Protection - Telecommunication Lines - Part 1: Fibre Optic Installations

inactive
Buy Now
Organization: IEC
Publication Date: 1 July 1999
Status: inactive
Page Count: 78
ICS Code (Lightning protection): 91.120.40
ICS Code (Telecommunication systems): 33.040
ICS Code (Fibre optic communications): 33.180
scope:

Scope and object

This part of IEC 61663 concerns the lightning protection of telecommunication lines in fibre optic installations.

Its object is to limit the number of possible primary failures occurring in the optical fibre cable in a specified installation to within values which are lower than or equal to the limit value, defined as the tolerable frequency of primary failures.

Consequently this standard points out the method for calculating the possible number of primary failures, choosing the feasible protective measures and indicating the tolerable frequency of primary failures.

Secondary failures are not considered in this standard.

The tests described in annex G of this standard are convenient only for the risk evaluation associated with lightning in fibre optic installations. Tests for the qualification of a cable design are outside the scope of this standard.

Document History

IEC 61663-1
July 1, 1999
Lightning Protection - Telecommunication Lines - Part 1: Fibre Optic Installations
Scope and object This part of IEC 61663 concerns the lightning protection of telecommunication lines in fibre optic installations. Its object is to limit the number of possible primary failures...

References

Advertisement