NPFC - MIL-PRF-1/770
ELECTRON TUBE, MAGNETRON TYPES 5586 AND 5657
| Organization: | NPFC |
| Publication Date: | 16 July 1999 |
| Status: | inactive |
| Page Count: | 12 |
scope:
This specification is approved for use by all Departments and Agencies of the Department of Defense.
The requirements for acquiring the electron tube described herein shall consist of this document and the latest issue of MIL-PRF-1.
DESCRIPTION: Pulsed, tunable frequency range (type 5586) 2,700 to 2,900 MHz (type 5657) 2,900 to 3,100 MHz, rated peak power output 800 kW, separate magnet, air cooled.
ABSOLUTE RATINGS:
PHYSICAL CHARACTERISTICS:
Dimensions: See figure 1 Magnet: 3/
TEST CONDITIONS:
GENERAL:
Qualifications: Required.
Document History