DLA - MIL-PRF-19500/553A
SEMICONDUCTOR DEVICE, DIODE, SILICON, SCHOTTKY BARRIER, FAST RECOVERY, TYPE 1N6391, JAN, JANTX, JANTXV, JANS, AND JANHC
| Organization: | DLA |
| Publication Date: | 27 June 1997 |
| Status: | inactive |
| Page Count: | 13 |
scope:
This specification covers the performance requirements for a silicon, fast recovery, schottky barrier semiconductor diode. Four levels of product assurance are provided for each device type as specified in MIL-PRF-19500. On level of product assurance is provided for each unencapsulated device type.
See figure 1 (D0-4) and figures 2 and 3 (JANHC die).
Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Commander, Defense Supply Center Columbus, ATTN: DSCC-VAT, 3990 East Broad St., Columbus, OH 43216-5000, by using the addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
Document History