CSA - C22.2 NO. 250-00

Luminaires

inactive, Most Current
Organization: CSA
Publication Date: 31 January 2000
Status: inactive
Page Count: 326
scope:

This Standard applies to luminaires for use in nonhazardous locations that are intended for installation on branch circuits of 600 V nominal or less between conductors in accordance with the Canadian Electrical Code, Part I (CE Code, Part I), and the ANSI/NFPA 70 National Electrical Code (NEC).

This Standard does not apply to luminaires covered by other standards, such as:

Amateur Movie Lights

Aquarium Lights

Cabinet Lights

Christmas Tree and Other Decorative Lighting Devices

Combination Fan/lR Lamps Used for Heating

Electric Signs

Exit Luminaires

Junction Boxes for Swimming Pool Fixtures

Lamp Adapters and Recreational Vehicle Fixtures

Low Level Path Marking and Lighting Systems

Low Voltage Landscape Lighting Systems

Low Voltage Lighting Fixtures for Use in Recreational Vehicles

Low Voltage Marine Lighting

Luminaires for Hazardous Locations

Luminaires for Recreational Vehicles

Marine Navigational Lights

Marine Type Fixtures

Portable Electric Displays

Portable Handlamps

Portable Luminaires

Portable Sun/Heat Lamps

Self-Ballasted Lamps and Lamp Adapters

Stage and Studio Luminaires

Submersible Luminaires

Swimming Pools Luminaires

Temporary Lighting Strings

Therapeutic Lamps

Track Lighting Systems

Undercabinet Lights in Canada

Underwater Fixtures

Unit Equipment for Emergency Lighting

Document History

C22.2 NO. 250-00
January 31, 2000
Luminaires
This Standard applies to luminaires for use in nonhazardous locations that are intended for installation on branch circuits of 600 V nominal or less between conductors in accordance with the Canadian...

References

Advertisement