DS/EN 302109 V1.1.1
Terrestrial Trunked Radio (TETRA); Security; Synchronization mechanism for end-to-end encryption
active, Most Current
| Organization: | DS |
| Publication Date: | 14 February 2004 |
| Status: | active |
| ICS Code (Telecommunications in general): | 33.020 |
scope:
The present document defines the Terrestrial Trunked Radio system (TETRA) synchronization operation for end-to-end encryption algorithms that employ streaming ciphers for voice. The method defined applies equally to Direct Mode Operation (as defined in EN 300 396 (see bibliography)) and to Trunked Mode Operation (as defined in EN 300 392 (see bibliography)).
Document History
DS/EN 302109 V1.1.1
February 14, 2004
Terrestrial Trunked Radio (TETRA); Security; Synchronization mechanism for end-to-end encryption
The present document defines the Terrestrial Trunked Radio system (TETRA) synchronization operation for end-to-end encryption algorithms that employ streaming ciphers for voice. The method defined...