AFNOR - NF EN 3833

Aerospace series - Bolts, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), passivated - Classification : 1 550 MPa (at ambient temperature) / 650 °C - Technical specifications

inactive
Organization: AFNOR
Publication Date: 1 May 2005
Status: inactive
ICS Code (Bolts, screws, studs): 49.030.20

Document History

April 3, 2019
Aerospace series - Bolts, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), passivated - Classification : 1 550 MPa (at ambient temperature)/650 °C - Technical specification
A description is not available for this item.
NF EN 3833
May 1, 2005
Aerospace series - Bolts, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), passivated - Classification : 1 550 MPa (at ambient temperature) / 650 °C - Technical specifications
A description is not available for this item.
Advertisement