DLA - DESC-DWG-89100
SEMICONDUCTOR DEVICE, POWER SWITCHING REGULATOR ASSEMBLY
| Organization: | DLA |
| Publication Date: | 7 August 1990 |
| Status: | inactive |
| Page Count: | 17 |
scope:
This drawing describes the detail requirements for a power switching regulator semiconductor device assembly.
The complete part number shall be as shown below:
Drawing Device number type 89100 -01TX -02TX -03TX -04TX -05TX -06TX
For devices requiring pre-cap visual inspection, add a V to the end of the device type number.
The device type number shall identify the output polarity, voltage, and current rating of the devices as follows:
Device type Description Figure number 89100-01 5 amperes, 60 volts, positive 1 (similar to TO-66) 89100-02 5 amperes, 80 volts, positive 1 (similar to TO-66) 89100-03 5 amperes, 100 volts, positive 1 (similar to TO-66) 89100-04 5 amperes, 60 volts, negative 1 (similar to TO-66) 89100-05 5 amperes, 80 volts, negative 1 (similar to TO-66) 89100-06 5 amperes, 100 volts, negative 1 (similar to TO-66)
TC = +25°C (unless otherwise noted).
See table II, group A inspection, for the primary electrical characteristics.
intended Use:
Power switching regulator assemblies conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required... View More
Document History