MODUK - DEF STAN 93-86
Chlorobutyl Rubber, Black Type MD, 60 IRHD
| Organization: | MODUK |
| Publication Date: | 1 January 1995 |
| Status: | inactive |
| Page Count: | 12 |
scope:
This INTERIM Defence Standard specifies requirements for a high quality black chlorobutyl compound designated CIIR MD 60, the number being the nominal hardness of the vulcanizate as given in clause 9, intended for the manufacture of respirator components.
The designation 'Type MD' indicates that the materials, when correctly vulcanized, are suitable for use in certain applications involving contact with the human skin. The choice of ingredients used in the manufacture is therefore controlled and special processing precautions are specified.
No changes shall be made to this INTERIM Standard without the written agreement of the Design Authority and the nominated technical authority.
Document History