NPFC - MIL-DTL-55021
CABLE, ELECTRICAL, SHIELDED SINGLES, SHIELDED AND JACKETED SINGLES, TWISTED PAIRS AND TRIPLES, INTERNAL HOOKUP, GENERAL SPECIFICATION FOR
| Organization: | NPFC |
| Publication Date: | 11 August 2000 |
| Status: | inactive |
| Page Count: | 15 |
scope:
This specification covers electrical cables consisting of unshielded and unjacketed, shielded, jacketed, or shielded and jacketed twisted pairs and triples, and shielded or shielded and jacketed singles. The cable is intended for internal wiring of electrical equipment for application temperatures of −40 to 105 degrees Centigrade (°C), or −65 to 200 −C. Cables constructed with polyvinyl chloride (PVC)-insulated wires or jackets are not to be used for aerospace applications.
intended Use:
This specification is being retained as a military detail specification because of the unique military requirements for use in systems operating in an environment from −65 to 200°C. Cable... View More
Document History