DS/EN 300789 V1.1.1
Electromagnetic compatibility and Radio spectrum Matters (ERM) - Terrestrial Flight Telecommunications System (TFTS) - Avionic termination radio testing specification
| Organization: | DS |
| Publication Date: | 10 September 1998 |
| Status: | active |
| ICS Code (Receiving and transmitting equipment): | 33.060.20 |
scope:
The present document specifies the measurements to be made to test the radio characteristics of the Avionic Termination (AT) of the Terrestrial Flight Telecommunications System (TFTS), operating in the frequency bands 1 670 MHz to 1 675 MHz (receive) and 1 800 MHz to 1 805 MHz (transmit), and designed according to ETS 300 326 -2 [1]. The present document does not constitute a full Conformance Testing Specification for the TFTS AT.
Document History