NPFC - MIL-A-22523

ANALYZER-INDICATOR, DEAD RECKONING (DRAI) (NAVAL SHIPBOARD)

inactive
Buy Now
Organization: NPFC
Publication Date: 15 May 1968
Status: inactive
Page Count: 30
scope:

This specification covers the design of Dead Reckoning Analyzer-Indicator (DRAI) for use in Naval ships. (DRAI will imply MK9 or later issue equipment when referred to in this specification.)

This specification covers two types of DRAI, as specified (see 6.2), each of which shall be identical in all respects except for the interface requirements and displays specified in 1.2.1 through 1.2.3.

Both type I and type II DRAI shall accept heading and speed information in the following form:

OWN SHIP'S HEADING - 360 degrees per revolution and 10 degrees per revolution (1X and 36X), 115 volt, 400 Hz synchro information. OWN SHIP'S SPEED - 100 knots per revolution and 10 knots per revolution (1X and 10X), 115 volt, 400 Hz synchro information.

Each type of DRAI shall compute and display the following information:

Type I Type II Own ship's heading. Own ship's heading. Own ship's speed (total). Own ship's speed (total). Own ship's distance traveled (total). Own ship's speed (N-S). Own ship's distance traveled (N-S). Own ship's speed (E-W). Own ship's distance traveled (E-W). Latitude. Longitude.

Each type of DRAI shall compute and transmit the following information:

Type I Type II Own ship's distance traveled (N-S)1/. Own ship's distance traveled (N-S)1/. Own ship's distance traveled (E-W)1/. Own ship's distance traveled (E-W)1/. 115 volt direct current (d.c.) step 115 volt d.c step by step signal, 750 by step signal 750 turns per mile. turns per mile. Own ship's speed (N-S) 100 knots per revolution and 10 knots per revolution (1X and 10X), 115 volt, 400 Hz synchro signal. Own ship's speed (E-W) 100 knots per revolution and 10 knots per revolution (1X and 10X), 115 volt, 400 Hz synchro information. Latitude 360 degrees per revolution and 10 degrees per revolution (1X and 36X), 115 volt, 400 Hz synchro signal. Longitude 360 degrees per revolution and 10 degrees per revolution (1X and 36X), 115 volt, 400 Hz.

intended Use:

The equipment covered by this specification is intended for Navy service where it is expected to withstand continuous use for long periods, under Milita service conditions without benefit of... View More

Document History

July 13, 1999
ANALYZER-INDICATOR, DEAD RECKONING (DRAI) (NAVAL SHIPBOARD)
A description is not available for this item.
June 22, 1989
ANALYZER-INDICATOR, DEAD RECKONING (DRAI) (NAVAL SHIPBOARD)
A description is not available for this item.
MIL-A-22523
May 15, 1968
ANALYZER-INDICATOR, DEAD RECKONING (DRAI) (NAVAL SHIPBOARD)
This specification covers the design of Dead Reckoning Analyzer-Indicator (DRAI) for use in Naval ships. (DRAI will imply MK9 or later issue equipment when referred to in this specification.) This...
March 20, 1967
ANALYZER-INDICATOR, DEAD RECKONING (DRAI) (NAVAL SHIPBOARD)
A description is not available for this item.
February 16, 1966
ANALYZER-INDICATOR, DEAD RECKONING (DRAI) (NAVAL SHIPBOARD)
A description is not available for this item.
October 15, 1965
ANALYZER-INDICATOR, DEAD RECKONING (DRAI) (NAVAL SHIPBOARD)
A description is not available for this item.

References

Advertisement