DS/ISO 3870

Conveyor belts (fabric carcass), with length between pulley centres up to 300 m, for loose bulk materials – Adjustment of take-up device

inactive, Most Current
Organization: DS
Publication Date: 1 January 1977
Status: inactive
Page Count: 7
ICS Code (Components for conveyors): 53.040.20
scope:

The standard recommends the adjustment values which are valid for the most commonly used belts and conveyors with a maximum length not greater than 300 m, fitted solely with fabric carcass belts. Owing to the wide variety of belt types,and to the number of determining factors in choosing the adjustment, it is not possible to propose general numerical values applicable to all case.For belts with a fabric carcass whose length axceeds 300m and belts with a metal carcass of any...

Document History

DS/ISO 3870
January 1, 1977
Conveyor belts (fabric carcass), with length between pulley centres up to 300 m, for loose bulk materials – Adjustment of take-up device
The standard recommends the adjustment values which are valid for the most commonly used belts and conveyors with a maximum length not greater than 300 m, fitted solely with fabric carcass belts....
Advertisement