NPFC - MIL-M-38510/486
MICROCIRCUITS, DIGITAL, CMOS, SERIAL COMMUNICATIONS CONTROLLER, MONOLITHIC SILICON
| Organization: | NPFC |
| Publication Date: | 16 August 1989 |
| Status: | inactive |
| Page Count: | 40 |
scope:
This specification covers the detail requirements for monolithic silicon, CMOS serial communications controller (SCC). One product assurance class (B), one lead finish, and a choice of case outlines are provided and are reflected in the Part or Identifying Number (PIN) (see 6.7).
The device types should identify the circuit function as follows:
Device type Generic number Frequency Circuit function 01 Z85C3006 6.0 MHz Serial communications controller 02 Z85C3008 8.5 MHz Serial communications controller
The device class should be the product assurance level as defined in MIL-M-38510.
The case outlines should be designated as follows:
Letter Case outline, (see MIL-M-38510, appendix C) $ Q D-5 (40-lead, 2.096" × .620" × .225"), dual-in-line package X C-5 (44-terminal, .662" × .662" × .120"), square leadless chip carrier
Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center, RADC (RBE-2), Griffiss AFB, NY 13441-5700, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
(Referenced to ground).
VCC supply voltage range - - - - - - - - - - −0.3 V to +7.0 V dc Voltage on any pin - - - - - - - - - - - - - −0.3 V to VCC +3.0 V dc Storage temperature range- - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - +270°C Maximum operating junction temperature (TJ) TA = +125°C- - - - - - - - - - - - - - - - +145°C Thermal resistance, junction-to-case (OJC): Cases Q and X- - - - - - - - - - - - - - - See MIL-M-38510, appendix C Maximum power dissipation- - - - - - - - - - 500 mW
Supply voltage - - - - - - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum Minimum high level input voltage (VIH) - - - 2.2 V dc Maximum low level input voltage (VIL)- - - - 0.8 V dc Frequency of operation: Device 01 - - - - - - - - - - - - - - - - 0.5 MHz to 6.0 MHz Device 02 - - - - - - - - - - - - - - - - 0.5 MHz to 8.5 MHz Case operating temperature range (TC)- - - - −55°C to +125°C Clock rise and fall times: Device 01 - - - - - - - - - - - - - - - - 10 ns maximum Device 02 - - - - - - - - - - - - - - - - 10 ns maximum
intended Use:
Microcircuits conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History