NAVY - MIL-STD-1399A -408

INTERFACE STANDARD FOR SHIPBOARD SYSTEMS SECTION 408 ELECTROMAGNETIC RADIATION HAZARDS TO PERSONNEL AND FUELS

inactive
Organization: NAVY
Publication Date: 16 July 1973
Status: inactive
Page Count: 10
scope:

The policies and procedures established by MIL-STD-1399 are mandatory. This section and the basic standard are to be viewed as an integral single document.

This section establishes interface requirements to prevent injury to personnel and accidental ignition of flammable volatile fuels which could occur onboard ship as a result of electromagnetic radiation.

The basic characteristics and constraint categories concerned with this interface are shown symbolically on figure 1 (see paragraph "Definitions" of MIL-STD-1399);

The particular interface characteristics and constraints pertinent to this section are described in 5.2 and 5.3.

This section applies to electromagnetic radiation generated on-board a ship which may be hazardous to personnel exposed to such radiation, or which, under certain circumstances, can cause accidental ignition of flammable volatile fuels.

Document History

INTERFACE STANDARD FOR SHIPBOARD SYSTEMS SECTION 408 ELECTROMAGNETIC RADIATION HAZARDS TO PERSONNEL AND FUELS
A description is not available for this item.
MIL-STD-1399A -408
July 16, 1973
INTERFACE STANDARD FOR SHIPBOARD SYSTEMS SECTION 408 ELECTROMAGNETIC RADIATION HAZARDS TO PERSONNEL AND FUELS
The policies and procedures established by MIL-STD-1399 are mandatory. This section and the basic standard are to be viewed as an integral single document. This section establishes interface...
Advertisement