BSI - BS 5911-3

Precast Concrete Pipes and Fittings for Drainage and Sewerage Part 3: Ogee Jointed Concrete Pipes, Bends and Junctions, Unreinforced or Reinforced with Steel Cages or Hoops

inactive
Buy Now
Organization: BSI
Publication Date: 30 September 1982
Status: inactive
Page Count: 19
ICS Code (Pipes and fittings of other materials): 23.040.50
scope:

Ogee jointed precast concrete units in two categories: 'land drainage' units (DN 150 to DN 1800) or land drainage and the construction of culverts and 'sewerage' units (DN 150 to DN 1800) for headings and culverts where extra strength is required. Materials, test methods, sampling.

Document History

September 30, 2022
Concrete pipes and ancillary concrete products Part 3: Concrete manholes, inspection chambers and soakaways (complementary to BS EN 1917:2002) — Specification
A description is not available for this item.
May 31, 2010
Concrete pipes and ancillary concrete products Part 3: Specification for unreinforced and reinforced concrete manholes and soakaways (complementary to BS EN 1917:2002)
BS 5911-3 was prepared to complement BS EN 1917:2002.
May 31, 2010
Concrete pipes and ancillary concrete products Part 3: Specification for unreinforced and reinforced concrete manholes and soakaways
BS 5911-3 was prepared to complement BS EN 1917:2002. To be read in conjunction with BS EN 1917
May 31, 2010
Concrete pipes and ancillary concrete products Part 3: Specification for unreinforced and reinforced concrete manholes and soakaways
BS 5911-3 was prepared to complement BS EN 1917:2002. To be read in conjunction with BS EN 1917
November 18, 2002
Concrete pipes and ancillary concrete products Part 3: Specification for unreinforced and reinforced concrete manholes and soakaways (complementary to BS EN 1917:2002)
Contains complementary requirements from BS 5911-200 that could not be agreed upon for inclusion in BS EN 1917. To be read in conjunction with BS EN 1917:2002
November 18, 2002
Concrete pipes and ancillary concrete products Part 3: Specification for unreinforced and reinforced concrete manholes and soakaways (complementary to BS EN 1917:2002)
A description is not available for this item.
BS 5911-3
September 30, 1982
Precast Concrete Pipes and Fittings for Drainage and Sewerage Part 3: Ogee Jointed Concrete Pipes, Bends and Junctions, Unreinforced or Reinforced with Steel Cages or Hoops
Ogee jointed precast concrete units in two categories: 'land drainage' units (DN 150 to DN 1800) or land drainage and the construction of culverts and 'sewerage' units (DN 150 to DN 1800) for...

References

Advertisement