DS/ISO 8510-2
Adhesives - Peel test for a flexible-bonded-to-rigid test specimen assembly - Part 2: 180° peel
inactive, Most Current
| Organization: | DS |
| Publication Date: | 23 June 1994 |
| Status: | inactive |
| ICS Code (Adhesives): | 83.180 |
scope:
This part of ISO 8510 specifies a 180° peel test for the determination, under specified conditions, of the peel resistance of a bonded assembly of two adherends where one adherend is flexible and the other is rigid.
Document History
DS/ISO 8510-2
June 23, 1994
Adhesives - Peel test for a flexible-bonded-to-rigid test specimen assembly - Part 2: 180° peel
This part of ISO 8510 specifies a 180° peel test for the determination, under specified conditions, of the peel resistance of a bonded assembly of two adherends where one adherend is flexible and the...