DS/ETS 300396-8-1 Ed.1

Terrestrial Trunked Radio (TETRA); Technical requirements for Direct Mode Operation (DMO); Part 8: Protocol Implementation Conformance Statement (PICS) proforma specification; Sub-part 1: Mobile Station to Mobile Station (MS-MS) Air Interface (AI)

active, Most Current
Organization: DS
Publication Date: 15 July 2000
Status: active
ICS Code (Terrestrial Trunked Radio (TETRA)): 33.070.10
scope:

This European Telecommunication Standard (ETS) provides the Protocol Implementation Conformance Statement (PICS) proforma for the TETRA Direct Mode Operation (DMO), Mobile Station to Mobile Station (MS-MS) Air Interface (AI) protocol, defined in ETS 300 396-3 [1] in compliance with the relevant requirements, and in accordance with the relevant guidance given in ISO/IEC 9646-7 [4] and ETS 300 406 [2].

Document History

DS/ETS 300396-8-1 Ed.1
July 15, 2000
Terrestrial Trunked Radio (TETRA); Technical requirements for Direct Mode Operation (DMO); Part 8: Protocol Implementation Conformance Statement (PICS) proforma specification; Sub-part 1: Mobile Station to Mobile Station (MS-MS) Air Interface (AI)
This European Telecommunication Standard (ETS) provides the Protocol Implementation Conformance Statement (PICS) proforma for the TETRA Direct Mode Operation (DMO), Mobile Station to Mobile Station...
Advertisement