NPFC - MIL-R-18265
RECEIVING SET, RADIO AN/ARR-41
| Organization: | NPFC |
| Publication Date: | 20 February 1961 |
| Status: | active |
| Page Count: | 19 |
scope:
- The equipment covered by this specification shall receive radio telephony (A-3), MCW (A-2), and CW telegraphy (A-1). It shall be suitable for installation in military aircraft and for local operation and shall require no remote control facilities.
- The equipment covered by this specification shall consist of the following items:
Item Type Designation Appl. Para. Receiver, Radio R-648/ARR-41 3.4.1 Mounting MT-1518/ARR-41 3.4.1
- When installed in aircraft, the radio receiving set will be connected to and used with equipment generally similar to that listed below. These associated equipments are not a part of the radio receiving set and shall not be furnished by the contractor as part of the equipment.
Antenna - Fixed Aircraft
Headset - H-173/AR or equivalent
Interconnecting Box - J-1013/AIC
Intercommunication Set - AN/AIC-14 or equivalent
Antenna Coupler - CU-3511/AR (Optional Use Only)
Document History