DS/EN 301419-3 V5.0.2
Digital cellular telecommunications system (Phase 2+); Attachment requirements for Global System for Mobile communications (GSM); Advanced Speech Call Items (ASCI); Mobile Stations; Access (GSM 13.68 version 5.0.2 Release 1996)
| Organization: | DS |
| Publication Date: | 15 July 2000 |
| Status: | active |
| ICS Code (Global System for Mobile Communication (GSM)): | 33.070.50 |
scope:
The present document specifies the Advanced Speech Call Items (ASCI) requirements for the Global System for Mobile Communication (GSM) terminal equipment with a channel separation of 200 kHz, utilising constant envelope modulation and carrying traffic channels according to the Time Division Multiple Access (TDMA) principle. For each test purpose and its corresponding conformance requirement, a reference is given to the test method in EN 300 607-1 (GSM 11.10-1) [2]. The requirements apply at the air interface and the Subscriber Identity Module -Mobile Equipment interface for the access requirements, which may be stimulated to perform the tests by additional equipment if necessary.
Document History