DS/EN 61300-2-18

Fibre optic interconnection devices and passive components - Basic test and measurement procedures. Part 2-18: Tests - Dry heat - High-temperature endurance

inactive
Organization: DS
Publication Date: 30 September 1997
Status: inactive
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

The purpose of this part of IEC 1300 is to determine the suitability of a fibre optic device to withstand the environmental condition of extended high temperature (dry heat) which may occur in actual use, storage and/or transport. The procedure does not permit the assessment of the ability of these devices to withstand or operate during temperature variations (in this case, see IEC 1300-2-22).

Document History

October 3, 2005
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures -- Part 2-18: Tests – Dry heat – High temperature endurance
This part of EN 61300 details a procedure to determine the suitability of a fibre optic device or closure to withstand the environmental condition of extended high temperature that may occur during...
DS/EN 61300-2-18
September 30, 1997
Fibre optic interconnection devices and passive components - Basic test and measurement procedures. Part 2-18: Tests - Dry heat - High-temperature endurance
The purpose of this part of IEC 1300 is to determine the suitability of a fibre optic device to withstand the environmental condition of extended high temperature (dry heat) which may occur in actual...
Advertisement