AFNOR - NF EN 681-4/A2

Elastomeric seals - Material requirements for pipe joint seals used in water and drainage applications - Part 4 : cast polyurethane sealing elements

active, Most Current
Organization: AFNOR
Publication Date: 1 December 2005
Status: active
ICS Code (Seals for pipe and hose assemblies): 23.040.80
ICS Code (Seals): 83.140.50

Document History

NF EN 681-4/A2
December 1, 2005
Elastomeric seals - Material requirements for pipe joint seals used in water and drainage applications - Part 4 : cast polyurethane sealing elements
A description is not available for this item.
February 1, 2003
Elastomeric seals - Material requirements for pipe joint seals in water and drainage applications - Part 4 : cast polyurethane sealing elements
A description is not available for this item.
December 1, 2000
Elastomeric seals - Materials requirements for pipe joint seals used in water and drainage applications - Part 4 : cast polyurethane sealing elements
A description is not available for this item.
Advertisement