DLA - MIL-F-80146A

FURNACES, HEAT TREATING, GAS FIRED, PIT TYPE, FORCED CONVECTION

inactive
Organization: DLA
Publication Date: 13 February 1974
Status: inactive
Page Count: 16
scope:

This specification covers vertical, pit type, heat treating furnaces of the gas fired, forced convection design.

The furnaces shall be of the following classes as specified (see 6.2.1).

Class 1 - 350 - 1250° F Operating Temperature Class 2 - 600 - 1750° F Operating Temperature

The size of the furnace work chamber shall be as specified (see 6.2.1), and should be selected from the sizes listed in Table I. The dimensions specified shall be the minimum inside effective working dimensions of the heating chamber in which performance requirements and temperature uniformity specified herein shall be maintained. TABLE I

SIZE, FURNACE WORKING (Dimensions in Inches) ------------------------------------------------------ Diameter Depth Diameter Depth Diameter Depth ------------------------------------------------------ 25 24 33 60 38 72 25 30 35 36 38 84 25 36 35 48 48 48 25 48 35 60 48 60 25 60 38 36 48 72 33 36 38 48 48 84 33 48 38 60 60 60

intended Use:

Furnaces covered by this specification are intended primarily for use in such heat treat operations as tempering, annealing, hardening, and normallizing metal parts and materials.

Document History

FURNACES, HEAT TREATING, GAS FIRED, PIT TYPE, FORCED CONVECTION
A description is not available for this item.
MIL-F-80146A
February 13, 1974
FURNACES, HEAT TREATING, GAS FIRED, PIT TYPE, FORCED CONVECTION
This specification covers vertical, pit type, heat treating furnaces of the gas fired, forced convection design. The furnaces shall be of the following classes as specified (see 6.2.1). Class 1 -...
March 27, 1968
FURNACES, HEAT TREATING, GAS FIRED, PIT TYPE, FORCED CONVECTION
A description is not available for this item.

References

Advertisement